Status: | Unknown |
---|---|
Series: | MJE182 |
RoHS: | Compliant |
Collector-Emitter Sustaining Voltage - VCEO(sus) = 60 Vdc - MJE171, MJE181 VCEO(sus) = 80 Vdc - MJE172, MJE182 |
DC Current Gain - hFE = 30 (Min) @ IC = 0.5 Adc hFE = 12 (Min) @ IC = 1.5 Adc |
Current-Gain - Bandwidth Product - fT = 50 MHz (Min) @ IC = 100 mAdc |
Annular Construction for Low Leakages - ICBO = 100 nA (Max) @ Rated VCB |
Pb-Free Packages are Available |
Compliance |
---|
MJE182, SINGLE BIPOLAR TRANSISTORS | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 80V |
Transition Frequency ft | 50MHz |
Power Dissipation Pd | 12.5W |
DC Collector Current | 3A |
DC Current Gain hFE | 50hFE |
Transistor Case Style | SOT-32 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Collector Emitter Saturation Voltage Vce(on) | 300mV |
Current Ic Continuous a Max | 3A |
Gain Bandwidth ft Typ | 50MHz |
Hfe Min | 12 |
Termination Type | Through Hole |
TRANSISTOR,NPN,80V,3A,SOT32 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a MJE182?
Additional datasheets, footprints and schematics for MJE182 are listed on our Part Details page. You can also find images and similar parts to MJE182 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJE182 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJE182 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJE182 fall under?
The MJE182 is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJE182 when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJE182 you can contact the distributor directly for product support, shipping queries etc.
Is the MJE182 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJE182 have stock available?
Authorised distributors including Farnell and element14 have stock available or on a lead time for MJE182.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJE182 often in real-time on the comparison pages.
What if I can't find stock of MJE182?
You can fill out our help required form which you can use to request a quote for MJE182 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.