Prices starting from US$0.19
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.38 |
1,520
|
Buy Now | |
Newark Electronics | US$0.32 |
3,794
|
Buy Now | |
element14 | US$0.36 |
3,794
|
Buy Now | |
Farnell | US$0.33 |
3,794
|
Buy Now | |
Distrelec | US$0.55 |
2,453
|
Buy Now | |
Transfer Multisort Elektronik | US$0.19 |
2,074
|
Buy Now | |
EBV Elektronik | - |
112,500
|
Buy Now | |
Avnet Silica | - |
35,000
|
Buy Now | |
Future Electronics | US$0.30 |
-
|
Buy Now | |
Avnet America | US$0.44 |
-
|
Buy Now |
Surface-mounting TO-252 power package in tape and reel |
Complementary to the PNP type MJD32C |
Product Specifications |
---|
DS0779 Low voltage NPN power transistor |
Technical Notes & Articles |
---|
TN0026 LED balancing circuits |
Bipolar (Bjt) Single Transistor, Npn, 100 V, 15 W, 3 A, 10 Rohs Compliant: Yes |Stmicroelectronics MJD31CT4 | Newark Electronics |
TRANSISTOR, NPN, SMD, TO-252 | element14 |
ST Darlington Transistor, NPN, 100V, TO-252 | Distrelec |
Transistor: NPN | Transfer Multisort Elektronik |
Transistor Bipolar NPN 100V 3A TO252 | RS |
Trans GP BJT NPN 100V 3A 3-Pin(2+Tab) TO-252 T/R | EBV Elektronik |
MJD31C Series NPN 100 V 3A Surface Mount Low Voltage Power Transistor - TO-252 | Future Electronics |
Where can I find additional details, specifications and documents for a MJD31CT4?
Additional datasheets, footprints and schematics for MJD31CT4 are listed on our Part Details page. You can also find images and similar parts to MJD31CT4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJD31CT4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJD31CT4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJD31CT4 fall under?
The MJD31CT4 is listed under Power Transistors > Power Bipolar > < 500V Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJD31CT4 when available in the < 500V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJD31CT4 you can contact the distributor directly for product support, shipping queries etc.
Is the MJD31CT4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for MJD31CT4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for MJD31CT4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJD31CT4 often in real-time on the comparison pages.
What if I can't find stock of MJD31CT4?
You can fill out our help required form which you can use to request a quote for MJD31CT4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.