Status: | Active |
---|---|
Series: | MJD3055T4 |
RoHS: | Compliant |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
No stock
|
Buy Now | |
Future Electronics
from US$0.42
|
352,500
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
2,500
in stock
|
Buy Now | |
Avnet Silica
-
|
25,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
-
|
Buy Now | |
element14
from US$0.46
|
-
|
Buy Now | |
Farnell
from US$0.45
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Surface-mounting DPAK (TO-252) power package in tape and reel |
Electrically similar to MJE3055T |
MJD3055 Series NPN 60 V 10 A SMT Complementary Power Transistor - TO-252-3 | Future Electronics |
Trans GP BJT NPN 60V 10A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Transistor Bipolar NPN 60V 10A DPAK | RS |
Ptd High Voltage Rohs Compliant: Yes |Stmicroelectronics MJD3055T4 | Newark Electronics |
TRANSISTOR, BJT, NPN, 60V, 10A, TO-252-3 | element14 |
Status: | Unknown |
---|---|
Series: | MJD3055 |
RoHS: | Compliant |
Lead Formed for Surface Mount Applications in Plastic Sleeves (No Suffix) |
Straight Lead Version in Plastic Sleeves ("-1" Suffix) |
Lead Formed Version Available in 16 mm Tape and Reel ("T4" Suffix) |
Electrically Similar to MJE2955 and MJE3055 |
DC Current Gain Specified to 10 Amperes |
High Current Gain-Bandwidth Product fT = 2.0 MHz (Min) @ IC = 500 mAdc |
NJV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These are PbFree Packages |
Compliance |
---|
Where can I find additional details, specifications and documents for a MJD3055T4?
Additional datasheets, footprints and schematics for MJD3055T4 are listed on our Part Details page. You can also find images and similar parts to MJD3055T4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJD3055T4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJD3055T4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJD3055T4 fall under?
The MJD3055T4 is listed under Power Transistors > Power Bipolar > < 500V Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJD3055T4 when available in the < 500V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJD3055T4 you can contact the distributor directly for product support, shipping queries etc.
Is the MJD3055T4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for MJD3055T4 have stock available?
Authorised distributors including Future Electronics, Avnet America, Avnet Silica, RS and Newark Electronics have stock available or on a lead time for MJD3055T4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJD3055T4 often in real-time on the comparison pages.
What if I can't find stock of MJD3055T4?
You can fill out our help required form which you can use to request a quote for MJD3055T4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.