Status: | Active |
---|---|
Series: | MJD122 |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
7,460
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
637,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.48
|
2,744
in stock
|
Buy Now | |
Distrelec
from US$0.57
|
2,259
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
element14
from US$0.31
|
-
|
Buy Now | |
Farnell
from US$0.30
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low collector-emitter saturation voltage |
Integrated antiparallel collector-emitter diode |
MJD122 Series NPN 100 V 8 A Complementary Power Darlington Transistor - TO-252-3 | Future Electronics |
Trans Darlington NPN 100V 16A TO252 | RS |
Transistor: NPN | Transfer Multisort Elektronik |
ST Power Transistor, NPN, 100V, 8A, DPAK | Distrelec |
Bipolar (Bjt) Single Transistor, Npn, 100 V, 20 W, 5 A, 1000 Rohs Compliant: Yes |Stmicroelectronics MJD122T4 | Newark Electronics |
Trans Darlington NPN 100V 8A 3-Pin(2+Tab) TO-252 T/R | Avnet America |
TRANSISTOR, BJT, NPN, 100V, 8A, TO-252-3 | element14 |
Status: | Unknown |
---|---|
Series: | MJD122 |
RoHS: | Compliant |
Lead Formed for Surface Mount Applications in Plastic Sleeves (No Suffix) |
Straight Lead Version in Plastic Sleeves ("-1" Suffix) |
Lead Formed Version Available in 16 mm Tape and Reel ("T4" Suffix) |
Surface Mount Replacements for 2N6040-2N6045 Series, TIP120-TIP122 Series, and TIP125-TIP127 Series |
Monolithic Construction With Built-in Base-Emitter Shunt Resistors |
High DC Current Gain hFE = 2,500 (Typ) @ IC = 4.0 Adc |
Complementary Pairs Simplifies Designs |
NJV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Compliance |
---|
Where can I find additional details, specifications and documents for a MJD122T4?
Additional datasheets, footprints and schematics for MJD122T4 are listed on our Part Details page. You can also find images and similar parts to MJD122T4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJD122T4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJD122T4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJD122T4 fall under?
The MJD122T4 is listed under Power Transistors > Power Bipolar > Darlingtons.
Can I view similar or alternative parts?
You can view similar parts to MJD122T4 when available in the Darlingtons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJD122T4 you can contact the distributor directly for product support, shipping queries etc.
Is the MJD122T4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for MJD122T4 have stock available?
Authorised distributors including Future Electronics, RS, Transfer Multisort Elektronik, Distrelec and Newark Electronics have stock available or on a lead time for MJD122T4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJD122T4 often in real-time on the comparison pages.
What if I can't find stock of MJD122T4?
You can fill out our help required form which you can use to request a quote for MJD122T4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.