Status: | Active |
---|---|
Series: | MJD122 |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
944
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
3,181
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
2,773
in stock
|
Buy Now | |
element14
from US$0.41
|
2,753
in stock
|
Buy Now | |
Farnell
from US$0.42
|
2,336
in stock
|
Buy Now | |
Micros
from US$0.55
|
299
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.55
|
234
in stock
|
Buy Now | |
Distrelec
from US$0.59
|
31
in stock
|
Buy Now | |
Chip One Stop
from US$0.73
|
14
in stock
|
Buy Now | |
Avnet Silica
-
|
300
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
Avnet Asia
from US$0.28
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Lead Formed for Surface Mount Applications in Plastic Sleeves (No Suffix) |
Straight Lead Version in Plastic Sleeves ("-1" Suffix) |
Lead Formed Version Available in 16 mm Tape and Reel ("T4" Suffix) |
Surface Mount Replacements for 2N6040-2N6045 Series, TIP120-TIP122 Series, and TIP125-TIP127 Series |
Monolithic Construction With Built-in Base-Emitter Shunt Resistors |
High DC Current Gain hFE = 2,500 (Typ) @ IC = 4.0 Adc |
Complementary Pairs Simplifies Designs |
NJV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Description | MJD122 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
IC Continuous (A) | 8 |
V(BR)CEO Min (V) | 100 |
VCE(sat) Max (V) | 2 |
hFE Min (k) | 1 |
hFE Max (k) | 12 |
fT Min (MHz) | 4 |
Package Type | DPAK-3 |
MJD Series 100 V 8 A NPN Complementary Darlington Power Transistor - TO-252-3 | Future Electronics |
Bipolar Transistor, Npn, 100V | Newark Electronics |
TRANSISTOR, DARLINGTON, 100V, 8A, D-PAK | element14 |
Trans Darlington NPN 100V 8A DPAK | RS |
darl.NPN 5A 100V 20W | Micros |
Transistor: NPN | Transfer Multisort Elektronik |
onsemi Darlington Transistor, NPN, 100V, DPAK | Distrelec |
Trans Darlington NPN 100V 8A 3-Pin(2+Tab) DPAK Rail | Avnet Silica |
Where can I find additional details, specifications and documents for a MJD122G?
Additional datasheets, footprints and schematics for MJD122G are listed on our Part Details page. You can also find images and similar parts to MJD122G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJD122G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJD122G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJD122G fall under?
The MJD122G is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJD122G when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJD122G you can contact the distributor directly for product support, shipping queries etc.
Is the MJD122G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJD122G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MJD122G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJD122G often in real-time on the comparison pages.
What if I can't find stock of MJD122G?
You can fill out our help required form which you can use to request a quote for MJD122G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.