Status: | Active |
---|---|
Series: | MJ802 |
RoHS: | Compliant |
Prices starting from US$3.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.15
|
60
in stock
|
Buy Now | |
Distrelec
from US$5.17
|
149
in stock
|
Buy Now | |
Newark Electronics
from US$4.82
|
59
in stock
|
Buy Now | |
element14
from US$4.33
|
59
in stock
|
Buy Now | |
Future Electronics
from US$4.08
|
-
|
Buy Now | |
Avnet America
from US$3.79
|
-
|
Buy Now | |
Farnell
from US$4.61
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High DC Current Gain - hFE = 25-100 @ IC = 7.5 A |
Excellent Safe Operating Area |
Complement to the PNP MJ4502 |
Pb-Free Package is Available |
Description | MJ802 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.8 |
IC Cont. (A) | 30 |
VCEO Min (V) | 90 |
VCBO (V) | 100 |
VEBO (V) | 4 |
VBE(sat) (V) | 1.3 |
VBE(on) (V) | 1.3 |
hFE Min | 25 |
hFE Max | 100 |
fT Min (MHz) | 2 |
PTM Max (W) | 200 |
Package Type | TO-204-2 |
onsemi Power Transistor, NPN, 90V, TO-204AA | Distrelec |
BJT,NPN,30A,90V,TO-204-2 | RS |
Bipolar Transistor, Npn, 90V To-204 | Newark Electronics |
MJ Series 90 V 30 A Screw Mount High Power NPN Silicon Transistor - TO-204AA | Future Electronics |
Trans GP BJT NPN 90V 30A 3-Pin(2+Tab) TO-3 Tray | Avnet America |
TRANSISTOR, BIPOL, NPN, 90V | Farnell |
Where can I find additional details, specifications and documents for a MJ802G?
Additional datasheets, footprints and schematics for MJ802G are listed on our Part Details page. You can also find images and similar parts to MJ802G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJ802G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJ802G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJ802G fall under?
The MJ802G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJ802G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJ802G you can contact the distributor directly for product support, shipping queries etc.
Is the MJ802G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJ802G have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, element14 and Future Electronics have stock available or on a lead time for MJ802G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJ802G often in real-time on the comparison pages.
What if I can't find stock of MJ802G?
You can fill out our help required form which you can use to request a quote for MJ802G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.