Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.24
|
No stock
|
Buy Now | |
Schukat Electronic
from US$0.58
|
1,700
in stock
|
Buy Now | |
Micros
from US$0.74
|
115
in stock
|
Buy Now | |
Newark Electronics
from US$1.17
|
27
in stock
|
Buy Now | |
RS Americas
from US$2.59
|
5
in stock
|
Buy Now | |
Jameco Electronics
from US$1.75
|
3
in stock
|
Buy Now | |
element14
from US$1.07
|
-
|
Buy Now |
DC Current Gain - hFE = 20-70 @ IC = 4 Adc |
Collector-Emitter Saturation Voltage - VCE(sat) = 1.1 Vdc (Max) @ IC = 4 Adc |
Excellent Safe Operating Area |
Pb-Free Packages are Available |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -60V |
Transition Frequency ft | 800kHz |
Power Dissipation Pd | 115W |
DC Collector Current | -15A |
DC Current Gain hFE | 20hFE |
Transistor Case Style | TO-3 |
No. of Pins | 3Pins |
Operating Temperature Max | 200°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Current Ic hFE | 10A |
Full Power Rating Temperature | 25°C |
Gain Bandwidth ft Typ | 2.5MHz |
Hfe Min | 5 |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Termination Type | Through Hole |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -60V |
Transition Frequency ft | 2.5MHz |
Power Dissipation Pd | 115W |
DC Collector Current | -15A |
DC Current Gain hFE | 70hFE |
Transistor Case Style | TO-3 |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Collector Emitter Saturation Voltage Vce(on) | -1V |
Continuous Collector Current Ic Max | 15A |
Current Ic Continuous a Max | 15A |
Current Ic hFE | 10A |
Full Power Rating Temperature | 25°C |
Gain Bandwidth ft Min | 3MHz |
Hfe Min | 5 |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Power Dissipation Ptot Max | 150W |
Voltage Vcbo | 100V |
TRANSISTOR, PNP, TO-3 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -60V |
DC Collector Current | -15A |
Power Dissipation Pd | 115W |
Transistor Mounting | Through Hole |
No. of Pins | 2Pins |
DC Current Gain hFE | 70hFE |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -60V |
DC Collector Current | -15A |
Power Dissipation Pd | 115W |
Transistor Mounting | Through Hole |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
Transistor, Pnp, -60V, -15A, To-204Aa-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a MJ2955?
Additional datasheets, footprints and schematics for MJ2955 are listed on our Part Details page. You can also find images and similar parts to MJ2955 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJ2955 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJ2955 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJ2955 fall under?
The MJ2955 is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJ2955 when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJ2955 you can contact the distributor directly for product support, shipping queries etc.
Is the MJ2955 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJ2955 have stock available?
Authorised distributors including Schukat Electronic, Micros, Newark Electronics, RS Americas and Jameco Electronics have stock available or on a lead time for MJ2955.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJ2955 often in real-time on the comparison pages.
What if I can't find stock of MJ2955?
You can fill out our help required form which you can use to request a quote for MJ2955 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.