Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 500V |
Transition Frequency ft | - |
Power Dissipation Pd | 250W |
DC Collector Current | 50A |
DC Current Gain hFE | 10hFE |
Transistor Case Style | TO-3 |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +200°C |
DARLINGTON TRANSISTOR, NPN, 500V, TO-3 | element14 |
TRANSISTOR, DARLING, NPN, 500V, TO-3 | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 500V |
DC Collector Current | 50A |
Power Dissipation Pd | 250W |
Transistor Mounting | Through Hole |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Bipolar Transistor, Npn, 500V | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 500V |
DC Collector Current | 50A |
Power Dissipation Pd | 250W |
Transistor Mounting | Through Hole |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a MJ10016?
Additional datasheets, footprints and schematics for MJ10016 are listed on our Part Details page. You can also find images and similar parts to MJ10016 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJ10016 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJ10016 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJ10016 fall under?
The MJ10016 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJ10016 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJ10016 you can contact the distributor directly for product support, shipping queries etc.
Is the MJ10016 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MJ10016 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MJ10016.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJ10016 often in real-time on the comparison pages.
What if I can't find stock of MJ10016?
You can fill out our help required form which you can use to request a quote for MJ10016 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.