MJ-16.000-12-30/30/-40+85 Crystals & Oscillators by Mercury United Electronics

CRYSTAL 16MHZ 12PF 5MM X 3.2MM

Status: Unknown
Series: MJ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.58

Distributor Stock
Logo for RS
RS
from US$0.58
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.89
486
in stock
Buy Now
Logo for element14
element14
from US$0.81
486
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.76
486
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.97
-
Buy Now

Specifications

Frequency Nom 16MHz
Crystal Case SMD 5mm x 3.2mm
Frequency Stability + / - 30ppm
Load Capacitance 12pF
Frequency Tolerance + / - 30ppm
Product Range MJ Series
Operating Temperature Min -40°C
Operating Temperature Max 85°C

Alternative Descriptions

Crystal, 16Mhz, 12Pf, 5Mm X 3.2Mm | Newark Electronics
CRYSTAL, 16MHZ, 12PF, 5MM X 3.2MM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MJ-16.000-12-30/30/-40+85?

Additional datasheets, footprints and schematics for MJ-16.000-12-30/30/-40+85 are listed on our Part Details page. You can also find images and similar parts to MJ-16.000-12-30/30/-40+85 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MJ-16.000-12-30/30/-40+85 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJ-16.000-12-30/30/-40+85 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MJ-16.000-12-30/30/-40+85 fall under?

The MJ-16.000-12-30/30/-40+85 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.

Can I view similar or alternative parts?

You can view similar parts to MJ-16.000-12-30/30/-40+85 when available in the Crystals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MJ-16.000-12-30/30/-40+85 you can contact the distributor directly for product support, shipping queries etc.

Is the MJ-16.000-12-30/30/-40+85 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MJ-16.000-12-30/30/-40+85 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for MJ-16.000-12-30/30/-40+85.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MJ-16.000-12-30/30/-40+85 often in real-time on the comparison pages.

What if I can't find stock of MJ-16.000-12-30/30/-40+85?

You can fill out our help required form which you can use to request a quote for MJ-16.000-12-30/30/-40+85 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay