Status: | Unknown |
---|---|
Series: | PolySwitch miniSMDC Series |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
3,498
in stock
|
Buy Now | |
CoreStaff
from US$0.30
|
3,761
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
3,498
in stock
|
Buy Now | |
element14
from US$0.30
|
3,498
in stock
|
Buy Now | |
TTI Europe
from US$0.35
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
1,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
917
in stock
|
Buy Now |
PPTC Case Style | 1812 (4532 Metric) |
---|---|
Product Range | PolySwitch miniSMDC Series |
Voltage Rating | 33VDC |
Holding Current | 750mA |
Tripping Current | 1.6A |
Time to Trip | 1s |
Current Rating Max | 100A |
RoHS Compliant | Yes |
Fuse, Resettable Ptc, 33Vdc, 0.75A, Smd | Newark Electronics |
FUSE, RESETTABLE PTC, 33VDC, 0.75A, SMD | element14 |
33 V .75A-HD 100A MAX | TTI Europe |
MINISMDC Series 1812 33 V 100 A Surface Mount PolySwitch Resettable Fuse | Future Electronics |
Where can I find additional details, specifications and documents for a MINISMDC075F/33-2?
Additional datasheets, footprints and schematics for MINISMDC075F/33-2 are listed on our Part Details page. You can also find images and similar parts to MINISMDC075F/33-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MINISMDC075F/33-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MINISMDC075F/33-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MINISMDC075F/33-2 fall under?
The MINISMDC075F/33-2 is listed under Circuit Protection > Thermistors > Resettable Fuses > Miscellaneous PPTC Resettable Fuses.
Can I view similar or alternative parts?
You can view similar parts to MINISMDC075F/33-2 when available in the Miscellaneous PPTC Resettable Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MINISMDC075F/33-2 you can contact the distributor directly for product support, shipping queries etc.
Is the MINISMDC075F/33-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MINISMDC075F/33-2 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for MINISMDC075F/33-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MINISMDC075F/33-2 often in real-time on the comparison pages.
What if I can't find stock of MINISMDC075F/33-2?
You can fill out our help required form which you can use to request a quote for MINISMDC075F/33-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.