Status: | Unknown |
---|---|
Series: | PolySwitch miniSMDC Series |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.22
|
10,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
330,880
in stock
|
Buy Now | |
Rapid Electronics
from US$0.39
|
330,880
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
330,880
in stock
|
Buy Now | |
RS
from US$0.38
|
29,141
in stock
|
Buy Now | |
TTI Europe
from US$0.22
|
19,500
in stock
|
Buy Now | |
element14
from US$0.29
|
16,342
in stock
|
Buy Now | |
Farnell
from US$0.28
|
16,342
in stock
|
Buy Now | |
CoreStaff
from US$0.36
|
8,491
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now |
Thermistor Mounting | SMD |
---|---|
Product Range | PolySwitch miniSMDC Series |
Holding Current | 750mA |
Tripping Current | 1.5A |
Voltage Rating | 24VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Fuse SMD 1812 PolySwitch 0,75A | RS |
PTC RESETTABLE FUSE, 24VDC, 1812 | element14 |
MINISMDC Series 1812 24 V 0.75 A Surface Mount PolySwitch Resettable Fuse | Future Electronics |
Where can I find additional details, specifications and documents for a MINISMDC075F/24-2?
Additional datasheets, footprints and schematics for MINISMDC075F/24-2 are listed on our Part Details page. You can also find images and similar parts to MINISMDC075F/24-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MINISMDC075F/24-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MINISMDC075F/24-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MINISMDC075F/24-2 fall under?
The MINISMDC075F/24-2 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to MINISMDC075F/24-2 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MINISMDC075F/24-2 you can contact the distributor directly for product support, shipping queries etc.
Is the MINISMDC075F/24-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MINISMDC075F/24-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS and TTI Europe have stock available or on a lead time for MINISMDC075F/24-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MINISMDC075F/24-2 often in real-time on the comparison pages.
What if I can't find stock of MINISMDC075F/24-2?
You can fill out our help required form which you can use to request a quote for MINISMDC075F/24-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.