Status: | Unknown |
---|---|
Series: | PolySwitch miniSMDC Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$0.15 |
382,000
|
Buy Now | |
RS | US$0.18 |
33,410
|
Buy Now | |
Farnell | US$0.19 |
16,055
|
Buy Now | |
Newark Electronics | US$0.14 |
10,000
|
Buy Now | |
element14 | US$0.17 |
10,000
|
Buy Now | |
Schukat Electronic | US$0.13 |
8,160
|
Buy Now | |
CoreStaff | US$0.23 |
6,495
|
Buy Now | |
Micros | US$0.15 |
2,000
|
Buy Now | |
Chip One Stop | US$0.16 |
1,093
|
Buy Now | |
TTI Europe | US$0.15 |
-
|
Buy Now |
Thermistor Mounting | SMD |
---|---|
Product Range | PolySwitch miniSMDC Series |
Holding Current | 500mA |
Tripping Current | 1A |
Voltage Rating | 24VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
MINISMDC Series 1812 24 V 0.5 A Surface Mount PolySwitch Resettable Fuse | Future Electronics |
Mini SMD polyswitch fuse 1812, 500mA | RS |
FUSE, RESETTABLE PTC, 24VDC, 0.5A, SMD | Farnell |
Fuse, Ptc Reset, 24V, 500Ma, 1812, Full Reel | Newark Electronics |
FUSE, PTC RESET, 24V, 500mA, 1812, FULL REEL | element14 |
SMD PolySwitch Resett. Device 24V 0,5A | Schukat Electronic |
Resettable fuse | Micros |
Where can I find additional details, specifications and documents for a MINISMDC050F-2?
Additional datasheets, footprints and schematics for MINISMDC050F-2 are listed on our Part Details page. You can also find images and similar parts to MINISMDC050F-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MINISMDC050F-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MINISMDC050F-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MINISMDC050F-2 fall under?
The MINISMDC050F-2 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to MINISMDC050F-2 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MINISMDC050F-2 you can contact the distributor directly for product support, shipping queries etc.
Is the MINISMDC050F-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MINISMDC050F-2 have stock available?
Authorised distributors including Future Electronics, RS, Farnell, Newark Electronics and element14 have stock available or on a lead time for MINISMDC050F-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MINISMDC050F-2 often in real-time on the comparison pages.
What if I can't find stock of MINISMDC050F-2?
You can fill out our help required form which you can use to request a quote for MINISMDC050F-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.