Status: | Unknown |
---|---|
Series: | PolySwitch miniSMDC Series |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
7,330
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
36,000
in stock
|
Buy Now | |
element14
from US$0.21
|
7,330
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
2,735
in stock
|
Buy Now | |
Schukat Electronic
from US$0.17
|
2,175
in stock
|
Buy Now | |
CoreStaff
from US$0.25
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
318
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now |
PPTC Case Style | 1812 (4532 Metric) |
---|---|
Product Range | PolySwitch miniSMDC Series |
Voltage Rating | 30VDC |
Holding Current | 300mA |
Tripping Current | 600mA |
Time to Trip | 0.1s |
Current Rating Max | 40A |
RoHS Compliant | Yes |
FUSE, PTC RESET, 60V, 30A, SMD | element14 |
Fuse, Resettable Ptc, 30V, 300Ma, Smd | Newark Electronics |
SMD PolySwitch Resett. Device 60V 0,3A | Schukat Electronic |
MINISMDC Series 1812 30 V 300 mA Surface Mount PolySwitch Resettable Fuse | Future Electronics |
Where can I find additional details, specifications and documents for a MINISMDC030F-2?
Additional datasheets, footprints and schematics for MINISMDC030F-2 are listed on our Part Details page. You can also find images and similar parts to MINISMDC030F-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MINISMDC030F-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MINISMDC030F-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MINISMDC030F-2 fall under?
The MINISMDC030F-2 is listed under Circuit Protection > Thermistors > Resettable Fuses > Miscellaneous PPTC Resettable Fuses.
Can I view similar or alternative parts?
You can view similar parts to MINISMDC030F-2 when available in the Miscellaneous PPTC Resettable Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MINISMDC030F-2 you can contact the distributor directly for product support, shipping queries etc.
Is the MINISMDC030F-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MINISMDC030F-2 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Newark Electronics and Schukat Electronic have stock available or on a lead time for MINISMDC030F-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MINISMDC030F-2 often in real-time on the comparison pages.
What if I can't find stock of MINISMDC030F-2?
You can fill out our help required form which you can use to request a quote for MINISMDC030F-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.