Status: | Unknown |
---|---|
Series: | Minibend Series |
RoHS: | Compliant |
Connector Type A | SMA Straight Plug |
---|---|
Connector Type B | SMA Straight Plug |
Cable Length - Imperial | 3" |
Cable Length - Metric | 76mm |
Product Range | Minibend Series |
SVHC | No SVHC |
RoHS Compliant | Yes |
Minibend Flexible Semi-Rigid Sma 3in | RS |
RF Cable Assembly, SMA plug(m) SMA plug(m), CAY,.086 Flex Cbl Freq 26.5 GHz, 3in | HUBER+SUHNER MINIBEND-3 | RS Americas |
CABLE ASSY, SMA PLUG-PLUG, 3" | Farnell |
Rf Cable Assembly, Sma-Sma Plug, 76Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a MINIBEND 3?
Additional datasheets, footprints and schematics for MINIBEND 3 are listed on our Part Details page. You can also find images and similar parts to MINIBEND 3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MINIBEND 3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MINIBEND 3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MINIBEND 3 fall under?
The MINIBEND 3 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > RF Coaxial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to MINIBEND 3 when available in the RF Coaxial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MINIBEND 3 you can contact the distributor directly for product support, shipping queries etc.
Is the MINIBEND 3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MINIBEND 3 have stock available?
Authorised distributors including RS, RS Americas, Farnell and Newark Electronics have stock available or on a lead time for MINIBEND 3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MINIBEND 3 often in real-time on the comparison pages.
What if I can't find stock of MINIBEND 3?
You can fill out our help required form which you can use to request a quote for MINIBEND 3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.