MINI6935 Part Information
Details for MINI6935 by element14
Education Maker & Hobbyist Electronics>Single Board Computers & Microcontrollers>ARM
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 78.8200 |
Stock Information
Details
Part Downloads
Part Specifications
Silicon Manufacturer | Atmel |
No. of Bits | 32bit |
Silicon Family Name | SAM9X |
Core Architecture | ARM |
Core Sub-Architecture | ARM926EJ-S |
Silicon Core Number | AT91SAM9X35 |
Kit Contents | MINI6935 Core Board CD-ROM |
Product Range | - |
Features | 64KB Internal ROM & 32KB Internal SRAM High Bandwidth 32-Bit External Bus Interface |
For Use With | EDM6070 Embedded Display Module |
Alternative Part Descriptions
- ARM9 BASED MODULE BOARD,; Silicon Manufacturer:Atmel; No. of Bits:-; Silicon Family Name:SAM9G; Core Architecture:ARM; Core Sub-Architecture:ARM926EJ-S; Silicon Core Number:AT91SAM9X35; Kit Contents:MINI6935 Core Board, CD-ROM | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a MINI6935?
Additional datasheets, footprints and schematics for MINI6935 are listed in our Part Details tab. You can also find the MINI6935 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MINI6935 in the Pricing & Inventory tab next to part details. You can view MINI6935 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MINI6935 fall under?
The MINI6935 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to MINI6935 when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MINI6935 you can contact the distributor directly for product support, shipping queries etc.
Is the MINI6935 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for MINI6935 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MINI6935.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MINI6935 often in real-time on the comparison pages.
What if I can't find stock of MINI6935?
You can fill out our help required form which you can use to request a quote for MINI6935 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.