Status: | Unknown |
---|---|
Series: | GH Series |
RoHS: | Unknown |
Product Range | GH Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 26AWG |
Contact Plating | Tin Plated Contacts |
For Use With | GH series Housing |
Wire Size AWG Min | 30AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (17-Dec-2015) |
Contact Termination | Crimp |
Current Rating | 1A |
Gender | Receptacle |
Rectangular Power Contact, Gh Series, Tin Plated Contacts, Phosphor Bronze, Socket, Crimp, 30 Awg Rohs Compliant: Yes |Jst (Japan Solderless Terminals) MINI-SSHL-002T-P0.2 | Newark Electronics |
CONTACT, SOCKET, 30-26AWG, CRIMP | element14 |
Mini Reel 30-26 AWG Connector Terminal | Future Electronics |
Where can I find additional details, specifications and documents for a MINI-SSHL-002T-P0.2?
Additional datasheets, footprints and schematics for MINI-SSHL-002T-P0.2 are listed on our Part Details page. You can also find images and similar parts to MINI-SSHL-002T-P0.2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MINI-SSHL-002T-P0.2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MINI-SSHL-002T-P0.2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MINI-SSHL-002T-P0.2 fall under?
The MINI-SSHL-002T-P0.2 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to MINI-SSHL-002T-P0.2 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MINI-SSHL-002T-P0.2 you can contact the distributor directly for product support, shipping queries etc.
Is the MINI-SSHL-002T-P0.2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MINI-SSHL-002T-P0.2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MINI-SSHL-002T-P0.2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MINI-SSHL-002T-P0.2 often in real-time on the comparison pages.
What if I can't find stock of MINI-SSHL-002T-P0.2?
You can fill out our help required form which you can use to request a quote for MINI-SSHL-002T-P0.2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.