| Status: | Unknown |
|---|---|
| Series: | i.MX RT1020 Series Microprocessors |
| RoHS: | Unknown |
| Product Range | i.MX RT1020 Series Microprocessors |
|---|---|
| MPU Core Size | 32bit |
| Program Memory Size | - |
| No. of Pins | 144Pins |
| MPU Case Style | LQFP |
| Supply Voltage Min | 925mV |
| Supply Voltage Max | 1.3V |
| Operating Temperature Min | 0°C |
| Operating Temperature Max | 95°C |
| CPU Speed | 500MHz |
| Embedded Interface Type | CAN Ethernet I2C SAI SPI UART USB |
| MPU Family | - |
| MPU Series | i.MX RT1020 |
| Automotive Qualification Standard | - |
| MSL | MSL 3 - 168 hours |
| SVHC | No SVHC (15-Jan-2019) |
| -M7 Core/ Tray Rohs Compliant: Yes |Nxp MIMXRT1021DAG5A | Newark Electronics |
| Microprocessor, i.MX RT1020 Series, 32bit, 500MHz, 925mV to 1.3V, LQFP-144 | Avnet America |
Where can I find additional details, specifications and documents for a MIMXRT1021DAG5A?
Additional datasheets, footprints and schematics for MIMXRT1021DAG5A are listed on our Part Details page. You can also find images and similar parts to MIMXRT1021DAG5A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIMXRT1021DAG5A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIMXRT1021DAG5A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIMXRT1021DAG5A fall under?
The MIMXRT1021DAG5A is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to MIMXRT1021DAG5A when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIMXRT1021DAG5A you can contact the distributor directly for product support, shipping queries etc.
Is the MIMXRT1021DAG5A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MIMXRT1021DAG5A have stock available?
Authorised distributors including Rochester Electronics, Flip Electronics, Newark Electronics, Avnet America and Avnet Silica have stock available or on a lead time for MIMXRT1021DAG5A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIMXRT1021DAG5A often in real-time on the comparison pages.
What if I can't find stock of MIMXRT1021DAG5A?
You can fill out our help required form which you can use to request a quote for MIMXRT1021DAG5A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.