Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$18.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$22.15
|
42
in stock
|
Buy Now | |
Chip One Stop
from US$18.90
|
152
in stock
|
Buy Now | |
Newark Electronics
from US$23.29
|
42
in stock
|
Buy Now | |
element14
from US$23.53
|
42
in stock
|
Buy Now | |
Avnet Silica
-
|
456
in stock
|
Buy Now | |
Future Electronics
from US$20.46
|
-
|
Buy Now | |
Avnet America
from US$18.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Mpu, 32Bit, 1.4Ghz, -40 To 105Deg C Rohs Compliant: Yes |Nxp MIMX8MN2CVTIZAA | Newark Electronics |
MPU i.MX8M RISC 32-Bit 1.4GHz 486-Pin LFBGA Tray | Avnet Silica |
i.MX8MN Series ARM« Cortex«-A53 64-Bit 1.4 GHz Microprocessor IC - FCBGA-486 | Future Electronics |
Where can I find additional details, specifications and documents for a MIMX8MN2CVTIZAA?
Additional datasheets, footprints and schematics for MIMX8MN2CVTIZAA are listed on our Part Details page. You can also find images and similar parts to MIMX8MN2CVTIZAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIMX8MN2CVTIZAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIMX8MN2CVTIZAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIMX8MN2CVTIZAA fall under?
The MIMX8MN2CVTIZAA is listed under Semiconductors - ICs > Microprocessors - MPU > iMX.
Can I view similar or alternative parts?
You can view similar parts to MIMX8MN2CVTIZAA when available in the iMX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIMX8MN2CVTIZAA you can contact the distributor directly for product support, shipping queries etc.
Is the MIMX8MN2CVTIZAA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MIMX8MN2CVTIZAA have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for MIMX8MN2CVTIZAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIMX8MN2CVTIZAA often in real-time on the comparison pages.
What if I can't find stock of MIMX8MN2CVTIZAA?
You can fill out our help required form which you can use to request a quote for MIMX8MN2CVTIZAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.