Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.39
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$23.00
|
7
in stock
|
Buy Now | |
element14
from US$20.23
|
3
in stock
|
Buy Now | |
Farnell
from US$22.37
|
3
in stock
|
Buy Now | |
Future Electronics
from US$18.95
|
-
|
Buy Now | |
Avnet America
from US$19.00
|
-
|
Buy Now | |
RS Americas
from US$20.87
|
-
|
Buy Now |
Silicon Manufacturer | - |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | A4988 |
Silicon Family Name | - |
For Use With | MCU Development Boards |
Kit Contents | Stepper 2 Click Board |
Product Range | - |
Features | A4988 Micro Stepper Motor Driver W/ Screw Terminal Maximum O/P 35V ± 2A 3.3V Pwr Supply |
Stepper 2 Click | RS |
Add-On Board, Stepper 2 Click | Newark Electronics |
ADD-ON BOARD, STEPPER 2 CLICK | element14 |
Stepper 2 click | Avnet America |
Stepper 2 Click Board | MikroElektronika MIKROE-1926 | RS Americas |
Where can I find additional details, specifications and documents for a MIKROE-1926?
Additional datasheets, footprints and schematics for MIKROE-1926 are listed on our Part Details page. You can also find images and similar parts to MIKROE-1926 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIKROE-1926 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIKROE-1926 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIKROE-1926 fall under?
The MIKROE-1926 is listed under Development Boards Evaluation Tools > Power Management Development Kits > Power Management Development Kits - Motor Control Development Kits.
Can I view similar or alternative parts?
You can view similar parts to MIKROE-1926 when available in the Power Management Development Kits - Motor Control Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIKROE-1926 you can contact the distributor directly for product support, shipping queries etc.
Is the MIKROE-1926 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MIKROE-1926 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MIKROE-1926.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIKROE-1926 often in real-time on the comparison pages.
What if I can't find stock of MIKROE-1926?
You can fill out our help required form which you can use to request a quote for MIKROE-1926 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.