Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | - |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | PCM5122 |
Silicon Family Name | - |
For Use With | Raspberry Pi B+ |
Kit Contents | RaspyPlay4 Board 1x4 Male Pin Header 2x5 Male Pin Header |
Product Range | - |
Features | PCM5122 DAC Hardware Volume Ctrl (24 dB to -103 dB) Ultra-low-noise Voltage Reg 5x2 LCD Connector |
RaspyPlay4 Audio Board for Raspberry Pi | RS |
Add-On Board, Raspyplay4 | Newark Electronics |
RaspyPlay4 | Avnet America |
RaspyPlay4 | MikroElektronika MIKROE-1767 | RS Americas |
ADD-ON BOARD, RASPYPLAY4 | element14 |
Where can I find additional details, specifications and documents for a MIKROE-1767?
Additional datasheets, footprints and schematics for MIKROE-1767 are listed on our Part Details page. You can also find images and similar parts to MIKROE-1767 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIKROE-1767 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIKROE-1767 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIKROE-1767 fall under?
The MIKROE-1767 is listed under Development Boards Evaluation Tools > Audio / Video Development Kits.
Can I view similar or alternative parts?
You can view similar parts to MIKROE-1767 when available in the Audio / Video Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIKROE-1767 you can contact the distributor directly for product support, shipping queries etc.
Is the MIKROE-1767 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MIKROE-1767 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for MIKROE-1767.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIKROE-1767 often in real-time on the comparison pages.
What if I can't find stock of MIKROE-1767?
You can fill out our help required form which you can use to request a quote for MIKROE-1767 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.