Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 3.7V |
---|---|
Battery Technology | Lithium Polymer |
Battery Capacity | 2Ah |
Battery Size Code | - |
Battery Terminals | Wire Leads |
External Diameter | - |
External Height | 6mm |
External Width | 44mm |
External Depth | 63mm |
Weight | 38g |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
BATTERY,LI-PO,2AH,3.7V | Farnell |
Lithium Polymer Battery 2000mAh | RS |
3.7 V 2000 mAh Li-Polymer Battery | Future Electronics |
Rechargeable Battery Lithium-Polymer Rectangular 2mA 3.7V 2Ah Wire Leaded | Avnet America |
Where can I find additional details, specifications and documents for a MIKROE-1120?
Additional datasheets, footprints and schematics for MIKROE-1120 are listed on our Part Details page. You can also find images and similar parts to MIKROE-1120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIKROE-1120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIKROE-1120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIKROE-1120 fall under?
The MIKROE-1120 is listed under Electrical & Lighting > Batteries & Power Supplies > Rechargeable Batteries.
Can I view similar or alternative parts?
You can view similar parts to MIKROE-1120 when available in the Rechargeable Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIKROE-1120 you can contact the distributor directly for product support, shipping queries etc.
Is the MIKROE-1120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MIKROE-1120 have stock available?
Authorised distributors including Farnell, RS, Future Electronics and Avnet America have stock available or on a lead time for MIKROE-1120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIKROE-1120 often in real-time on the comparison pages.
What if I can't find stock of MIKROE-1120?
You can fill out our help required form which you can use to request a quote for MIKROE-1120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.