Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | PIC24FJ256GB110 |
Kit Application Type | Display |
Application Sub Type | Smart Display & Development Platform |
Kit Contents | Mikromedia PIC24 Board USB Cable Two 1x26/one 2x5 Male Header User Guide |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Dev Brd, Smart Display And Dev Platform | Newark Electronics |
Multimedia Development Platform for the PIC24FJ256GB110 Microcontroller | Future Electronics |
mikromedia for PIC24 | Avnet America |
Development Boards & Kits, PIC / DSPIC MIKROMMB PIC24 MULTIMEDIA BOARD | MikroElektronika MIKROE-608 | RS Americas |
DEV BRD, SMART DISPLAY AND DEV PLATFORM | element14 |
Where can I find additional details, specifications and documents for a MIKROE-608?
Additional datasheets, footprints and schematics for MIKROE-608 are listed on our Part Details page. You can also find images and similar parts to MIKROE-608 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIKROE-608 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIKROE-608 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIKROE-608 fall under?
The MIKROE-608 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Display Development Kits.
Can I view similar or alternative parts?
You can view similar parts to MIKROE-608 when available in the Display Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIKROE-608 you can contact the distributor directly for product support, shipping queries etc.
Is the MIKROE-608 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MIKROE-608 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for MIKROE-608.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIKROE-608 often in real-time on the comparison pages.
What if I can't find stock of MIKROE-608?
You can fill out our help required form which you can use to request a quote for MIKROE-608 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.