Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$109.87
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | dsPIC33EP512MU810 |
Kit Application Type | Display |
Application Sub Type | Smart Display & Development Platform |
Kit Contents | Mikromedia dsPIC33EP Board USB Cable DVD with Documentation User Guide/Schematic |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
mikromedia for dsPIC33 Development Board | RS |
Dev Brd, Smart Display And Dev Platform | Newark Electronics |
Multimedia Development Platform for the dsPIC33FJ256GP710A Microcontroller | Future Electronics |
mikromedia for dsPIC33 | Avnet America |
mikromedia for dsPIC33 Development Board | MikroElektronika MIKROE-606 | RS Americas |
DEV BRD, SMART DISPLAY AND DEV PLATFORM | element14 |
Where can I find additional details, specifications and documents for a MIKROE-606?
Additional datasheets, footprints and schematics for MIKROE-606 are listed on our Part Details page. You can also find images and similar parts to MIKROE-606 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIKROE-606 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIKROE-606 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIKROE-606 fall under?
The MIKROE-606 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Display Development Kits.
Can I view similar or alternative parts?
You can view similar parts to MIKROE-606 when available in the Display Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIKROE-606 you can contact the distributor directly for product support, shipping queries etc.
Is the MIKROE-606 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MIKROE-606 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MIKROE-606.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIKROE-606 often in real-time on the comparison pages.
What if I can't find stock of MIKROE-606?
You can fill out our help required form which you can use to request a quote for MIKROE-606 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.