Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | NXP |
---|---|
No. of Bits | 32bit |
Silicon Family Name | Kinetis K64 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4 |
Silicon Core Number | MK64FN1M0Vxx12 |
Kit Contents | HEXIWEAR Workstation Board MK64FN1M0Vxx12 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
MikroElektronika, MIKROE-3017 | RS |
Hexiwear Workstation Brd, Arm Cortex-M4 Rohs Compliant: Yes |Mikroelektronika MIKROE-3017 | Newark Electronics |
Workstation Rapid IoT Prototyping Development Kit with 4 x MikroBUS Sockets | Avnet America |
HEXIWEAR WORKSTATION BRD, ARM CORTEX-M4 | element14 |
Where can I find additional details, specifications and documents for a MIKROE-3017?
Additional datasheets, footprints and schematics for MIKROE-3017 are listed on our Part Details page. You can also find images and similar parts to MIKROE-3017 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIKROE-3017 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIKROE-3017 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIKROE-3017 fall under?
The MIKROE-3017 is listed under MikroElektronika Parts.
Can I view similar or alternative parts?
You can view similar parts to MIKROE-3017 when available in the MikroElektronika Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIKROE-3017 you can contact the distributor directly for product support, shipping queries etc.
Is the MIKROE-3017 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MIKROE-3017 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for MIKROE-3017.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIKROE-3017 often in real-time on the comparison pages.
What if I can't find stock of MIKROE-3017?
You can fill out our help required form which you can use to request a quote for MIKROE-3017 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.