Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$28.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$30.66
|
5
in stock
|
Buy Now | |
RS Americas
from US$28.50
|
5
in stock
|
Buy Now | |
Distrelec
from US$36.14
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$35.36
|
1
in stock
|
Buy Now | |
element14
from US$35.74
|
1
in stock
|
Buy Now | |
Farnell
from US$33.87
|
1
in stock
|
Buy Now | |
Avnet America
from US$34.00
|
-
|
Buy Now |
Accessory Type | Buck-Boost 2 Click Board |
---|---|
For Use With | mikroLab/EasyStart/mikromedia Starter Development Kits |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Buck-Boost 2 click | RS |
Buck-Boost 2 click | MikroElektronika MIKROE-2963 | RS Americas |
Mikroelektronika Buck-Boost 2 Click DC/DC Converter Module 5V | Distrelec |
Buck-Boost 2 Click Board | Newark Electronics |
Buck-Boost 2 Click LTC3115-2 40V 2A Synchronous DC/DC Converter Add-On Board | Avnet America |
Where can I find additional details, specifications and documents for a MIKROE-2963?
Additional datasheets, footprints and schematics for MIKROE-2963 are listed on our Part Details page. You can also find images and similar parts to MIKROE-2963 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIKROE-2963 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIKROE-2963 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIKROE-2963 fall under?
The MIKROE-2963 is listed under MikroElektronika Parts.
Can I view similar or alternative parts?
You can view similar parts to MIKROE-2963 when available in the MikroElektronika Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIKROE-2963 you can contact the distributor directly for product support, shipping queries etc.
Is the MIKROE-2963 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MIKROE-2963 have stock available?
Authorised distributors including RS, RS Americas, Distrelec, Newark Electronics and element14 have stock available or on a lead time for MIKROE-2963.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIKROE-2963 often in real-time on the comparison pages.
What if I can't find stock of MIKROE-2963?
You can fill out our help required form which you can use to request a quote for MIKROE-2963 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.