Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | PT100 3-wire Temperature Probe |
---|---|
For Use With | RTD Click Boards |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Pt100 3-Wire Temperature Probe | Newark Electronics |
MikroElektronika, MIKROE-2885 | RS |
Temperature Probe 3-Wire 250°C 100Ohm | Avnet America |
Where can I find additional details, specifications and documents for a MIKROE-2885?
Additional datasheets, footprints and schematics for MIKROE-2885 are listed on our Part Details page. You can also find images and similar parts to MIKROE-2885 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIKROE-2885 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIKROE-2885 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIKROE-2885 fall under?
The MIKROE-2885 is listed under MikroElektronika Parts.
Can I view similar or alternative parts?
You can view similar parts to MIKROE-2885 when available in the MikroElektronika Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIKROE-2885 you can contact the distributor directly for product support, shipping queries etc.
Is the MIKROE-2885 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MIKROE-2885 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for MIKROE-2885.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIKROE-2885 often in real-time on the comparison pages.
What if I can't find stock of MIKROE-2885?
You can fill out our help required form which you can use to request a quote for MIKROE-2885 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.