Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$39.59
Silicon Manufacturer | Microchip |
---|---|
Core Architecture | PIC |
Core Sub-Architecture | PIC32 |
Silicon Core Number | PIC32MZ2048EFH144 |
Silicon Family Name | PIC32MZ |
For Use With | Dev Board EasyPIC Fusion v7 |
Kit Contents | Daughter Board PIC32MZ2048EFH144 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
EasyPIC FUSION v7 MCU PIC32MZ2048EFH144 | RS |
Daughter Board, 32Bit Pic32Mz Mcu | Newark Electronics |
DAUGHTER BOARD, 32BIT PIC32MZ MCU | element14 |
32-Bit EasyPIC FUSION v7 ETH MCU Card Add-On Board | Avnet America |
EasyPIC FUSION v7 ETH MCUcard with PIC32MZ2048EFH144 | MikroElektronika MIKROE-2714 | RS Americas |
Where can I find additional details, specifications and documents for a MIKROE-2714?
Additional datasheets, footprints and schematics for MIKROE-2714 are listed on our Part Details page. You can also find images and similar parts to MIKROE-2714 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIKROE-2714 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIKROE-2714 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIKROE-2714 fall under?
The MIKROE-2714 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to MIKROE-2714 when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIKROE-2714 you can contact the distributor directly for product support, shipping queries etc.
Is the MIKROE-2714 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MIKROE-2714 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for MIKROE-2714.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIKROE-2714 often in real-time on the comparison pages.
What if I can't find stock of MIKROE-2714?
You can fill out our help required form which you can use to request a quote for MIKROE-2714 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.