Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.19
Silicon Manufacturer | - |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | MCU Development Boards |
Kit Contents | Air Quality Click Board |
Product Range | - |
Features | MQ-135 High-sensitivity Air Quality Sensor Pot for Calibration 5V Supply |
AIR QUALITY Click Board | RS |
Add-On Board, Air Quality Click | Newark Electronics |
ADD-ON BOARD, AIR QUALITY CLICK | element14 |
Air quality click | Avnet America |
Click Board - Air quality - sensing for poisonous gases that impact air quality | MikroElektronika MIKROE-1630 | RS Americas |
Where can I find additional details, specifications and documents for a MIKROE-1630?
Additional datasheets, footprints and schematics for MIKROE-1630 are listed on our Part Details page. You can also find images and similar parts to MIKROE-1630 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIKROE-1630 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIKROE-1630 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIKROE-1630 fall under?
The MIKROE-1630 is listed under Development Boards Evaluation Tools > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to MIKROE-1630 when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIKROE-1630 you can contact the distributor directly for product support, shipping queries etc.
Is the MIKROE-1630 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MIKROE-1630 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for MIKROE-1630.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIKROE-1630 often in real-time on the comparison pages.
What if I can't find stock of MIKROE-1630?
You can fill out our help required form which you can use to request a quote for MIKROE-1630 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.