Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$33.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$33.46
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$69.68
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$69.70
|
5
in stock
|
Buy Now | |
Distrelec
from US$42.00
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$61.52
|
-
|
Buy Now | |
Future Electronics
from US$45.39
|
-
|
Buy Now | |
RS Americas
from US$39.00
|
-
|
Buy Now | |
element14
from US$40.96
|
-
|
Buy Now | |
Farnell
from US$38.87
|
-
|
Buy Now |
Silicon Manufacturer | STMicroelectronics |
---|---|
Silicon Core Number | VS1053 STM32F415RG |
Kit Application Type | Audio |
Application Sub Type | Stereo Audio CODEC |
Kit Contents | Eval Board VS1053 STM32F415RG |
Product Range | - |
Features | Sound is Received via On-board Microphone 3.5mm Jack 2O/P Options Used at the Same Time/Separately |
SPEAKUP SPEECH RECOGNITION BOARD | Rapid Electronics |
SPEAKUP CLICK SHIELD,MIKROE-1534 | RS |
Mikroelektronika SpeakUp Voice Recognition Click Development Board 3.3V | Distrelec |
Mikroe-1534 Rohs Compliant: Yes |Mikroelektronika MIKROE-1534 | Newark Electronics |
SpeakUp ClickÔ Speech Recognition Board | Future Electronics |
SPEAKUP SPEECH RECOGNITION BOARD | MikroElektronika MIKROE-1534 | RS Americas |
EVAL BOARD, VS1053 AUDIO CODEC | element14 |
Where can I find additional details, specifications and documents for a MIKROE-1534?
Additional datasheets, footprints and schematics for MIKROE-1534 are listed on our Part Details page. You can also find images and similar parts to MIKROE-1534 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIKROE-1534 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIKROE-1534 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIKROE-1534 fall under?
The MIKROE-1534 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Audio / Video Development Kits.
Can I view similar or alternative parts?
You can view similar parts to MIKROE-1534 when available in the Audio / Video Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIKROE-1534 you can contact the distributor directly for product support, shipping queries etc.
Is the MIKROE-1534 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MIKROE-1534 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, Distrelec and Newark Electronics have stock available or on a lead time for MIKROE-1534.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIKROE-1534 often in real-time on the comparison pages.
What if I can't find stock of MIKROE-1534?
You can fill out our help required form which you can use to request a quote for MIKROE-1534 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.