Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
Silicon Core Number | Â TM4C129xNCZAD |
Kit Application Type | Display |
Application Sub Type | Multimedia Development Platform |
Kit Contents | Mikromedia 5 Tiva Board Protective Box USB/Ethernet Cable Header Plastic Pen/MicroSD/4 Distance |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Dev Board, Multimedia Dev Platform Rohs Compliant: Yes |Mikroelektronika MIKROE-1504 | Newark Electronics |
mikromedia 5 for Tiva | Avnet America |
mikromedia 5 for Tiva | MikroElektronika MIKROE-1504 | RS Americas |
DEV BOARD, MULTIMEDIA DEV PLATFORM | element14 |
Where can I find additional details, specifications and documents for a MIKROE-1504?
Additional datasheets, footprints and schematics for MIKROE-1504 are listed on our Part Details page. You can also find images and similar parts to MIKROE-1504 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIKROE-1504 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIKROE-1504 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIKROE-1504 fall under?
The MIKROE-1504 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Display Development Kits.
Can I view similar or alternative parts?
You can view similar parts to MIKROE-1504 when available in the Display Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIKROE-1504 you can contact the distributor directly for product support, shipping queries etc.
Is the MIKROE-1504 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MIKROE-1504 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for MIKROE-1504.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIKROE-1504 often in real-time on the comparison pages.
What if I can't find stock of MIKROE-1504?
You can fill out our help required form which you can use to request a quote for MIKROE-1504 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.