Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Cypress |
---|---|
Silicon Core Number | CY8C5868AXI-LP035 |
Kit Application Type | Display |
Application Sub Type | Smart Display & Development Platform |
Kit Contents | Mikromedia Dev Board PSoC® |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Dev Brd, Smart Display And Dev Platform | Newark Electronics |
DEV BRD, SMART DISPLAY AND DEV PLATFORM | element14 |
mikromedia for PSoC 5LP | Avnet America |
mikromedia for PSoC(R) 5LP | MikroElektronika MIKROE-1448 | RS Americas |
Where can I find additional details, specifications and documents for a MIKROE-1448?
Additional datasheets, footprints and schematics for MIKROE-1448 are listed on our Part Details page. You can also find images and similar parts to MIKROE-1448 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIKROE-1448 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIKROE-1448 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIKROE-1448 fall under?
The MIKROE-1448 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Display Development Kits.
Can I view similar or alternative parts?
You can view similar parts to MIKROE-1448 when available in the Display Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIKROE-1448 you can contact the distributor directly for product support, shipping queries etc.
Is the MIKROE-1448 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MIKROE-1448 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for MIKROE-1448.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIKROE-1448 often in real-time on the comparison pages.
What if I can't find stock of MIKROE-1448?
You can fill out our help required form which you can use to request a quote for MIKROE-1448 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.