Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$199.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$267.08
|
No stock
|
Buy Now | |
Rapid Electronics
from US$307.83
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$310.00
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$199.00
|
-
|
Buy Now | |
Future Electronics
from US$298.09
|
-
|
Buy Now | |
Avnet America
from US$199.00
|
-
|
Buy Now | |
element14
from US$265.20
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | PIC32MX460F512LÂ |
Kit Application Type | Display |
Application Sub Type | Smart Display & Development Platform |
Kit Contents | PIC32MX7 Mikromedia Plus Board USB Cable MicroSD 2GB/3 Header Documentation User Guide |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
MIKROE-1399 | Rapid Electronics |
Dev Brd, Smart Display And Dev Platform Rohs Compliant: Yes |Mikroelektronika MIKROE-1399 | Newark Electronics |
Multimedia Development Platform for the PIC32MX795F512L Microcontroller | Future Electronics |
mikromedia Plus for PIC32MX7 | Avnet America |
DEV BRD, SMART DISPLAY AND DEV PLATFORM | element14 |
Where can I find additional details, specifications and documents for a MIKROE-1399?
Additional datasheets, footprints and schematics for MIKROE-1399 are listed on our Part Details page. You can also find images and similar parts to MIKROE-1399 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIKROE-1399 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIKROE-1399 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIKROE-1399 fall under?
The MIKROE-1399 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Display Development Kits.
Can I view similar or alternative parts?
You can view similar parts to MIKROE-1399 when available in the Display Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIKROE-1399 you can contact the distributor directly for product support, shipping queries etc.
Is the MIKROE-1399 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MIKROE-1399 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MIKROE-1399.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIKROE-1399 often in real-time on the comparison pages.
What if I can't find stock of MIKROE-1399?
You can fill out our help required form which you can use to request a quote for MIKROE-1399 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.