Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$163.49
Silicon Manufacturer | Atmel |
---|---|
No. of Bits | 8bit |
Silicon Family Name | ATmega |
Core Architecture | AVR |
Core Sub-Architecture | ATmega AVR |
Silicon Core Number | ATMEGA32 |
Kit Contents | EasyAVR v7 Development Board USB Cable User Manual and Board Schematic |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
AVR EASY AVR V7 DEV SYSTEM,MIKROE-1385 | RS |
Development Boards & Kits, AVR EASY AVR V7 DEVELOPMENT SYSTEM | MikroElektronika MIKROE-1385 | RS Americas |
Development Board, 8Bit, Avr Mcu | Newark Electronics |
Development Boards & Kits - AVR EASY AVR V7 DEVELOPMENT SYSTEM | Future Electronics |
EasyAVR v7 | Avnet America |
DEVELOPMENT BOARD, 8BIT, AVR MCU | element14 |
Where can I find additional details, specifications and documents for a MIKROE-1385?
Additional datasheets, footprints and schematics for MIKROE-1385 are listed on our Part Details page. You can also find images and similar parts to MIKROE-1385 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIKROE-1385 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIKROE-1385 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIKROE-1385 fall under?
The MIKROE-1385 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > AVR.
Can I view similar or alternative parts?
You can view similar parts to MIKROE-1385 when available in the AVR range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIKROE-1385 you can contact the distributor directly for product support, shipping queries etc.
Is the MIKROE-1385 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MIKROE-1385 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MIKROE-1385.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIKROE-1385 often in real-time on the comparison pages.
What if I can't find stock of MIKROE-1385?
You can fill out our help required form which you can use to request a quote for MIKROE-1385 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.