Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$44.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$44.63
|
84
in stock
|
Buy Now | |
RS Americas
from US$47.49
|
22
in stock
|
Buy Now | |
Newark Electronics
from US$50.96
|
18
in stock
|
Buy Now | |
element14
from US$51.41
|
18
in stock
|
Buy Now | |
Farnell
from US$48.07
|
18
in stock
|
Buy Now | |
Rapid Electronics
from US$87.32
|
5
in stock
|
Buy Now | |
Future Electronics
from US$57.03
|
-
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | TXB0106 |
Silicon Family Name | - |
For Use With | MCU Target Boards |
Kit Contents | GSM Click Add-on Board |
Product Range | - |
Features | Supports GSM/GPRS Quad-band Protocol Stack 3GPP Antenna Conn/3.5mm Jack SIM Card Socket 3.3V/5V |
Kit Features | On-board Antenna Connector as well as 3.5mm Quadrupole Earphone/Microphone Jack SIM Card Socket |
MikroE GSM CLICK MIKROBUS,MIKROE-1298 | RS |
BOARD GPRS GSM CLICK | MikroElektronika MIKROE-1298 | RS Americas |
Add-On Board, Gsm/Gprs Quad Band, Mobile | Newark Electronics |
ADD-ON-BOARD, GSM CLICK | element14 |
RF TXRX MODULE CELLULAR | Rapid Electronics |
GSM Click GSM/GPRS Communication Layer Add-On Board Solution | Future Electronics |
Where can I find additional details, specifications and documents for a MIKROE-1298?
Additional datasheets, footprints and schematics for MIKROE-1298 are listed on our Part Details page. You can also find images and similar parts to MIKROE-1298 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIKROE-1298 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIKROE-1298 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIKROE-1298 fall under?
The MIKROE-1298 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to MIKROE-1298 when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIKROE-1298 you can contact the distributor directly for product support, shipping queries etc.
Is the MIKROE-1298 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MIKROE-1298 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for MIKROE-1298.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIKROE-1298 often in real-time on the comparison pages.
What if I can't find stock of MIKROE-1298?
You can fill out our help required form which you can use to request a quote for MIKROE-1298 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.