Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
Silicon Core Number | STM32F207VGT6 STM32F407VGT6 |
Kit Application Type | Display |
Application Sub Type | Smart Display & Development Platform |
Kit Contents | STM32 Mikromedia Board USB Cable Header/ST-LINK V2 to MikroProg Adapter User Guide |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Dev Brd, Smart Display And Dev Platform | Newark Electronics |
mikromedia for STM32 M3 | Avnet America |
Development Boards & Kits, ARM MIKROMEDIA STM32 M3 WITH STM32F207VGT6 | MikroElektronika MIKROE-1101 | RS Americas |
DEV BRD, SMART DISPLAY AND DEV PLATFORM | element14 |
Where can I find additional details, specifications and documents for a MIKROE-1101?
Additional datasheets, footprints and schematics for MIKROE-1101 are listed on our Part Details page. You can also find images and similar parts to MIKROE-1101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIKROE-1101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIKROE-1101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIKROE-1101 fall under?
The MIKROE-1101 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Display Development Kits.
Can I view similar or alternative parts?
You can view similar parts to MIKROE-1101 when available in the Display Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIKROE-1101 you can contact the distributor directly for product support, shipping queries etc.
Is the MIKROE-1101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MIKROE-1101 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for MIKROE-1101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIKROE-1101 often in real-time on the comparison pages.
What if I can't find stock of MIKROE-1101?
You can fill out our help required form which you can use to request a quote for MIKROE-1101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.