Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | HDMI Plug |
---|---|
Connector Type B | HDMI Plug |
Cable Length - Imperial | 9.842ft |
Cable Length - Metric | 3m |
Jacket Colour | Black |
Product Range | - |
CABLE, HDMI PLUG TO PLUG, LOCKING, 3M | element14 |
Audio/Video Cable Assembly, Hdmi Plug, Hdmi Plug, 9.842 Ft, 3 M, Black Rohs Compliant: Yes |Clever Little Box MIGRIP-HDMI-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a MIGRIP-HDMI-3?
Additional datasheets, footprints and schematics for MIGRIP-HDMI-3 are listed on our Part Details page. You can also find images and similar parts to MIGRIP-HDMI-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIGRIP-HDMI-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIGRIP-HDMI-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIGRIP-HDMI-3 fall under?
The MIGRIP-HDMI-3 is listed under Cable Leads & Connectors > Leads > Audio Video Leads.
Can I view similar or alternative parts?
You can view similar parts to MIGRIP-HDMI-3 when available in the Audio Video Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIGRIP-HDMI-3 you can contact the distributor directly for product support, shipping queries etc.
Is the MIGRIP-HDMI-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MIGRIP-HDMI-3 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MIGRIP-HDMI-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIGRIP-HDMI-3 often in real-time on the comparison pages.
What if I can't find stock of MIGRIP-HDMI-3?
You can fill out our help required form which you can use to request a quote for MIGRIP-HDMI-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.