Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | 23A |
---|---|
Voltage Rating | 520V |
Filter Type | 3 Phase |
Filter Terminals | Screw |
Inductance Min | 2.6mH |
Capacitance | 3.3µF |
Leakage Current Max | 80mA |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | EN |
External Depth | 214mm |
External Length / Height | 47mm |
External Width | 204mm |
Insertion Loss | 80dB |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Standard | IEC950 |
Voltage Rating VAC | 520V |
Weight | 1.6kg |
FILTER, 23A, 3 PHASE MOTOR DRIVE | element14 |
Where can I find additional details, specifications and documents for a MIF323?
Additional datasheets, footprints and schematics for MIF323 are listed on our Part Details page. You can also find images and similar parts to MIF323 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIF323 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIF323 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIF323 fall under?
The MIF323 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to MIF323 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIF323 you can contact the distributor directly for product support, shipping queries etc.
Is the MIF323 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MIF323 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MIF323.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIF323 often in real-time on the comparison pages.
What if I can't find stock of MIF323?
You can fill out our help required form which you can use to request a quote for MIF323 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.