Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Broadcom |
---|---|
Core Architecture | ARM |
Core Sub-Architecture | ARM11 |
Silicon Core Number | BCM2835 |
Silicon Family Name | BCM2xxx |
For Use With | Compatible with Raspberry Pi 2 Model B Raspberry Pi B+/A+/B/A |
Kit Contents | Add-on GPS L80 Module Board |
Product Range | - |
Features | 22 Tracking & 66 Acquisition Channels 1575.42MHz Receiver 2.8V to 4.3V Operation Serial Interface |
Add-On Board, L80 Gps, Raspberry Pi | Newark Electronics |
Where can I find additional details, specifications and documents for a MICROSTACK GPS?
Additional datasheets, footprints and schematics for MICROSTACK GPS are listed on our Part Details page. You can also find images and similar parts to MICROSTACK GPS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MICROSTACK GPS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MICROSTACK GPS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MICROSTACK GPS fall under?
The MICROSTACK GPS is listed under Embedded Computers Education & Maker Boards > Raspberry Pi > Embedded Daughter Boards & Modules - Raspberry Pi.
Can I view similar or alternative parts?
You can view similar parts to MICROSTACK GPS when available in the Embedded Daughter Boards & Modules - Raspberry Pi range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MICROSTACK GPS you can contact the distributor directly for product support, shipping queries etc.
Is the MICROSTACK GPS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MICROSTACK GPS have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MICROSTACK GPS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MICROSTACK GPS often in real-time on the comparison pages.
What if I can't find stock of MICROSTACK GPS?
You can fill out our help required form which you can use to request a quote for MICROSTACK GPS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.