Silicon Manufacturer | Broadcom |
---|---|
Core Architecture | ARM |
Core Sub-Architecture | ARM11 |
Silicon Core Number | BCM2835 |
Silicon Family Name | BCM2xxx |
For Use With | Compatible with Raspberry Pi 2 Model B Raspberry Pi B+/A+/B/A |
Kit Contents | Add-on Adapter Base Board |
Product Range | - |
Features | Allows to Connect Microstack Sensors Unique Colour Coded PCB for Simplicity 3.3V Regulator |
Add-On Board, Adapter Base, Raspberry Pi | Newark Electronics |
Where can I find additional details, specifications and documents for a MICROSTACK BASE BOARD?
Additional datasheets, footprints and schematics for MICROSTACK BASE BOARD are listed on our Part Details page. You can also find images and similar parts to MICROSTACK BASE BOARD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MICROSTACK BASE BOARD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MICROSTACK BASE BOARD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MICROSTACK BASE BOARD fall under?
The MICROSTACK BASE BOARD is listed under Embedded Computers Education & Maker Boards > Raspberry Pi > Embedded Daughter Boards & Modules - Raspberry Pi.
Can I view similar or alternative parts?
You can view similar parts to MICROSTACK BASE BOARD when available in the Embedded Daughter Boards & Modules - Raspberry Pi range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MICROSTACK BASE BOARD you can contact the distributor directly for product support, shipping queries etc.
Is the MICROSTACK BASE BOARD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MICROSTACK BASE BOARD have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MICROSTACK BASE BOARD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MICROSTACK BASE BOARD often in real-time on the comparison pages.
What if I can't find stock of MICROSTACK BASE BOARD?
You can fill out our help required form which you can use to request a quote for MICROSTACK BASE BOARD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.