Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Broadcom |
---|---|
Core Architecture | ARM |
Core Sub-Architecture | ARM11 |
Silicon Core Number | BCM2835 |
Silicon Family Name | BCM2xxx |
For Use With | Compatible with Raspberry Pi 2 Model B Raspberry Pi B+/A+/B/A |
Kit Contents | Add-on Accelerometer Board |
Product Range | - |
Features | ± 2g/± 4g/± 8g Dynamically Selectable Ranges I2C Interface 1.95V to 3.6V Operation |
Add-On Board, Accelerometer, Raspberry Pi | Newark Electronics |
Where can I find additional details, specifications and documents for a MICROSTACK ACCELEROMETER?
Additional datasheets, footprints and schematics for MICROSTACK ACCELEROMETER are listed on our Part Details page. You can also find images and similar parts to MICROSTACK ACCELEROMETER on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MICROSTACK ACCELEROMETER on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MICROSTACK ACCELEROMETER price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MICROSTACK ACCELEROMETER fall under?
The MICROSTACK ACCELEROMETER is listed under Embedded Computers Education & Maker Boards > Raspberry Pi > Embedded Daughter Boards & Modules - Raspberry Pi.
Can I view similar or alternative parts?
You can view similar parts to MICROSTACK ACCELEROMETER when available in the Embedded Daughter Boards & Modules - Raspberry Pi range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MICROSTACK ACCELEROMETER you can contact the distributor directly for product support, shipping queries etc.
Is the MICROSTACK ACCELEROMETER RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MICROSTACK ACCELEROMETER have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MICROSTACK ACCELEROMETER.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MICROSTACK ACCELEROMETER often in real-time on the comparison pages.
What if I can't find stock of MICROSTACK ACCELEROMETER?
You can fill out our help required form which you can use to request a quote for MICROSTACK ACCELEROMETER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.