Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Rotational Speed Max | - |
---|---|
Coupling Body Size | - |
Torque | - |
Overall Length | 100mm |
Coupling Material | Aluminium |
External Diameter | - |
Bore Size | - |
Product Range | - |
Bore Diameter Max | 3.2mm |
Bore Diameter Min | 1mm |
External Length / Height | 100cm |
Material | Aluminium |
Rotational Speed | 25000rpm |
Weight | 250g |
Shaft, Flexible | Newark Electronics |
SHAFT, FLEXIBLE | element14 |
Where can I find additional details, specifications and documents for a MICROMOT 110/P?
Additional datasheets, footprints and schematics for MICROMOT 110/P are listed on our Part Details page. You can also find images and similar parts to MICROMOT 110/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MICROMOT 110/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MICROMOT 110/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MICROMOT 110/P fall under?
The MICROMOT 110/P is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to MICROMOT 110/P when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MICROMOT 110/P you can contact the distributor directly for product support, shipping queries etc.
Is the MICROMOT 110/P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MICROMOT 110/P have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MICROMOT 110/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MICROMOT 110/P often in real-time on the comparison pages.
What if I can't find stock of MICROMOT 110/P?
You can fill out our help required form which you can use to request a quote for MICROMOT 110/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.