MIC842LYC5-TR Amplifiers & Comparators by Microchip Technology

Windowed Comparator with 1.25V Reference


The MIC841 and MIC842 are micropower, precision voltage comparators with an on-chip voltage reference. Both devices are intended for voltage monitoring applications. External resistors are used to set the voltage monitor threshold. When the threshold is crossed, the outputs switch polarity. The MIC842 incorporates a voltage reference and comparator with fixed internal hysteresis; two external resistors are used to set the switching threshold voltage. The MIC841 provides a similar function with user adjustable hysteresis; this part requires three external resistors to set the upper and lower thresholds (the difference between the threshold voltages being the hysteresis voltage). Both the MIC841 and MIC842 are available with push-pull or open-drain output stage. The push-pull output stage is configured either active high or active low; the open-drain output stage is only configured active low. Supply current is extremely low (1.5µA, typical), making it ideal for portable applications. The MIC841/2 is supplied in Micrel’s Teeny™ 5-pin SC-70, 6-pin 1.6mm × 1.6mm Thin DFN (MIC841), and 4-pin 1.2mm × 1.6mm Thin DFN (MIC842) packages.

Where to Buy

Prices starting from US$0.49

Distributor Stock
Logo for RS
RS
from US$0.75
1,660
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.49
2,680
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.59
1,343
in stock
Buy Now
Logo for element14
element14
from US$0.67
1,343
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.57
1,343
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
6,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.66
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.77
-
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$0.55
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

1.5V to 5.5V operating range
1.5µA typical supply current
±1.25% voltage threshold accuracy
10nA maximum input leakage current over temperature
10µs propagation delay
Externally adjustable hysteresis (MIC841)
Internal 20mV hysteresis (MIC842)
Output options
Push-pull, active high
Push-pull, active low
Open drain, active low
Open drain output can be pulled to 6V regardless of VDD
Immune to brief input transients
Teenyâ„¢ 5-pin SC-70 package
6-pin 1.6mm x 1.6mm TDFN (MIC841)
4-pin 1.2mm x 1.6mm TDFN (MIC842)

Specifications

# of Channels 1
Typical Prop Delay (ns) 12000
Output Type Push Pull/Open Drain
Supply Voltage Min. (V) 1.5
Supply Voltage Max. (V) 5.5
Iq Typical (µA) 1.5
Iq Max (µA) 3
Vos Max. (µV) 0
Operating Temperature Range (°C) -40 to 85
Pins | Packaging 5 | SC70
Temp Range -40C to +85C
Packing Media Tape and reel (3000)

Resources


Environmental Information

JEDEC Indicator e4
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.0063
Shipping Weight (kg) 0.1436
Lead Count 5
Package Type SC70
Soldering Composition NiPdAu

Alternative Descriptions

1.5uA Undervoltage Comparator w/ 1.25% 1 | RS
Comparator, 1.24Vref, Push Pull, 5Sc70 | Newark Electronics
COMPARATOR, 1.24VREF, PUSH PULL, 5SC70 | element14
Comparator Single 5.5V 4-Pin TDFN T/R | EBV Elektronik
MIC841 Series Single 5.5V Comparator and Reference with Adj. Hystersis - SC-70-5 | Future Electronics
1.5uA Undervoltage Comparator w/ 1.25% 1.24V Reference, 20mV Hysteresis, Active- | Microchip Technology


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MIC842LYC5-TR?

Additional datasheets, footprints and schematics for MIC842LYC5-TR are listed on our Part Details page. You can also find images and similar parts to MIC842LYC5-TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MIC842LYC5-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC842LYC5-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MIC842LYC5-TR fall under?

The MIC842LYC5-TR is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.

Can I view similar or alternative parts?

You can view similar parts to MIC842LYC5-TR when available in the Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MIC842LYC5-TR you can contact the distributor directly for product support, shipping queries etc.

Is the MIC842LYC5-TR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for MIC842LYC5-TR have stock available?

Authorised distributors including Chip One Stop, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MIC842LYC5-TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MIC842LYC5-TR often in real-time on the comparison pages.

What if I can't find stock of MIC842LYC5-TR?

You can fill out our help required form which you can use to request a quote for MIC842LYC5-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay