Status: | Active |
---|---|
Series: | MIC842 |
RoHS: | Compliant |
Prices starting from US$0.62
1.5V to 5.5V operating range |
1.5µA typical supply current |
±1.25% voltage threshold accuracy |
10nA maximum input leakage current over temperature |
10µs propagation delay |
Externally adjustable hysteresis (MIC841) |
Internal 20mV hysteresis (MIC842) |
Output options |
Push-pull, active high |
Push-pull, active low |
Open drain, active low |
Open drain output can be pulled to 6V regardless of VDD |
Immune to brief input transients |
Teenyâ„¢ 5-pin SC-70 package |
6-pin 1.6mm x 1.6mm TDFN (MIC841) |
4-pin 1.2mm x 1.6mm TDFN (MIC842) |
# of Channels | 1 |
---|---|
Typical Prop Delay (ns) | 12000 |
Output Type | Push Pull/Open Drain |
Supply Voltage Min. (V) | 1.5 |
Supply Voltage Max. (V) | 5.5 |
Iq Typical (µA) | 1.5 |
Iq Max (µA) | 3 |
Vos Max. (µV) | 0 |
Operating Temperature Range (°C) | -40 to 85 |
Pins | Packaging | 4 | UDFN |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (5000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0024 |
Shipping Weight (kg) | 0.5474 |
Lead Count | 4 |
Package Type | UDFN |
Package Width or Size | 1.2x1.6x0.6mm |
Soldering Composition | NiPdAu |
Precision Comp, Single, 10Us, Tdfn-4 | Newark Electronics |
MIC842 Series 5.5 V 173 â–‘C/W Micro Power precision Voltage Comparator - TDFN-4 | Future Electronics |
Comparator Single 5.5V 5-Pin SC-70 T/R | Avnet America |
1.5uA Undervoltage Comparator w/ 1.25% 1.24V Reference, 20mV Hysteresis, Active- | Microchip Technology |
PRECISION COMP, SINGLE, 10US, TDFN-4 | Farnell |
Where can I find additional details, specifications and documents for a MIC842HYMT-TR?
Additional datasheets, footprints and schematics for MIC842HYMT-TR are listed on our Part Details page. You can also find images and similar parts to MIC842HYMT-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC842HYMT-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC842HYMT-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC842HYMT-TR fall under?
The MIC842HYMT-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC842HYMT-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC842HYMT-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC842HYMT-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC842HYMT-TR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Microchip Technology and Farnell have stock available or on a lead time for MIC842HYMT-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC842HYMT-TR often in real-time on the comparison pages.
What if I can't find stock of MIC842HYMT-TR?
You can fill out our help required form which you can use to request a quote for MIC842HYMT-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.