Status: | Active |
---|---|
Series: | MIC5891 |
RoHS: | Compliant |
Prices starting from US$2.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.85
|
727
in stock
|
Buy Now | |
Newark Electronics
from US$2.41
|
6,357
in stock
|
Buy Now | |
element14
from US$3.03
|
5,497
in stock
|
Buy Now | |
Farnell
from US$2.40
|
5,497
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.25
|
432
in stock
|
Buy Now | |
Future Electronics
from US$2.28
|
282
in stock
|
Buy Now | |
Distrelec
from US$2.75
|
188
in stock
|
Buy Now | |
Microchip Technology
from US$2.20
|
54
in stock
|
Buy Now | |
EBV Elektronik
-
|
12,690
in stock
|
Buy Now | |
Avnet America
from US$3.78
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High-voltage, high-current outputs |
Output transient protection diodes |
CMOS-, PMOS-, NMOS-, and TTL-compatible inputs |
5MHz typical data input rate |
Low-power CMOS latches |
Type | Source |
---|---|
Output Channels | 8 |
Vout Operating (V) - Transient | 50 |
Vout Operating (V) - Sustained | 35 |
Iout (mA) per Channel | -500 |
Output Structure | Darlington Open Emitter |
Input Structure | Serial |
Minimum Data Clock (MHz) | 5 |
General Description | 8-Bit SRs (Cascadable), Operable w/Split Supply (to -20V), 5MHz (min) Data@5V, Integ. Clamp Diodes; TTL/CMOS/PMOS/NMOS Logic; Strobe and Output Enable |
Package | 16/SOIC 300mil 16/PDIP |
Pins | Packaging | 16 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (47) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.438 |
Shipping Weight (kg) | 0.765957 |
Lead Count | 16 |
Package Type | SOIC |
Package Width or Size | .300In |
Soldering Composition | Matte Tin |
Latched Source Driver 8 Channel 500Ma Wsoic16 | Newark Electronics |
LATCHED SOURCE DRIVER, SERIAL-INPUT | element14 |
8-Bit Serial Latched Driver MIC5891YWM | RS |
IC: driver | Transfer Multisort Elektronik |
MIC5891 Series 15 V 5 MHz 8 Bit Serial-Input Latched Driver - SOIC-16W | Future Electronics |
Microchip Latched Driver 5MHz SOIC-16 | Distrelec |
8-Bit Serial Input Latched Source Driver 16-Pin SOIC | EBV Elektronik |
Where can I find additional details, specifications and documents for a MIC5891YWM?
Additional datasheets, footprints and schematics for MIC5891YWM are listed on our Part Details page. You can also find images and similar parts to MIC5891YWM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5891YWM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5891YWM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5891YWM fall under?
The MIC5891YWM is listed under Semiconductors - ICs > Drivers & Interfaces > Multi-Function Drivers.
Can I view similar or alternative parts?
You can view similar parts to MIC5891YWM when available in the Multi-Function Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5891YWM you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5891YWM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC5891YWM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for MIC5891YWM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5891YWM often in real-time on the comparison pages.
What if I can't find stock of MIC5891YWM?
You can fill out our help required form which you can use to request a quote for MIC5891YWM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.