Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 5V |
---|---|
Supply Voltage Max | 15V |
No. of Outputs | 8Outputs |
Output Voltage | 50V |
Output Current | 500mA |
Driver Case Style | DIP |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 5801 |
Device Marking | MIC5801YN |
IC Generic Number | 5801 |
Input Type | CMOS |
Logic Function Number | 5801 |
No. of Pins | 22Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 0.5A |
Termination Type | Through Hole |
Transistor Polarity | NPN |
Transistor Type | Power Darlington |
IC,PARALLEL INPUT, LATCHED, 8BIT, DIP-22 | Farnell |
Peripheral Driver 8 Channel 15V, 0.5A, Dip | Newark Electronics |
4/8-Bit Parallel-Input Latched Driver 22-Pin PDIP | Avnet Silica |
Where can I find additional details, specifications and documents for a MIC5801YN?
Additional datasheets, footprints and schematics for MIC5801YN are listed on our Part Details page. You can also find images and similar parts to MIC5801YN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC5801YN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC5801YN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC5801YN fall under?
The MIC5801YN is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC5801YN when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC5801YN you can contact the distributor directly for product support, shipping queries etc.
Is the MIC5801YN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MIC5801YN have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for MIC5801YN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC5801YN often in real-time on the comparison pages.
What if I can't find stock of MIC5801YN?
You can fill out our help required form which you can use to request a quote for MIC5801YN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.