Status: | Active |
---|---|
Series: | MIC4604 |
RoHS: | Compliant |
The MIC4604 is an 85 V Half Bridge MOSFET gate driver. The MIC4604 features fast 39 ns propagation delay times and 20 ns driver rise/fall times for a 1 nF capacitive load. The low-side and high-side gate drivers are independently controlled. The MIC4604 has TTL input thresholds. It includes a high-voltage internal diode that helps charge the high-side gate drive bootstrap capacitor. A robust, high-speed, and low-power level shifter provides clean level transitions to the high-side output. The robust operation of the MIC4604 ensures that the outputs are not affected by supply glitches, HS ringing below ground, or HS slewing with high-speed voltage transitions. Under voltage protection is provided on both the low-side and high-side drivers. The MIC4604 is available in an 8-pin SOIC package and a tiny 10-pin 2.5 × 2.5 mm TDFN package. Both packages have an operating junction temperature range of -40°C to +125°C.
5.5 V to 16 V gate drive supply voltage range |
Drives high-side and low-side N-Channel MOSFETs with independent inputs |
TTL input thresholds |
On chip bootstrap diode |
Fast 39 ns propagation times |
Drives 1,000 pF load with 20 ns rise and fall times |
Low power consumption |
Supplies undervoltage protection |
–40°C to +125°C junction temperature range |
MOSFET Driver Type | Synchronous |
---|---|
Driver Type | Half Bridge Driver |
Configuration | Dual Inputs |
Peak Output Current (source, A) | 1 |
Peak Output Current (sink, A) | 1 |
Output Resistance (source, Ω) | 4.4 |
Output Resistance (sink, Ω) | 4 |
Propagation Delay tD1 (ns) | 33 |
Propagation Delay tD2 (ns) | 34 |
Maximum Supply Voltage (V) | 16 |
Rise/Fall Time (tR/tF, ns) | 20 / 20 |
Capacitive Load Drive | 1,000 pF in 31 ns |
Features | Small 2.5 x 2.5mm DFN |
Data Sheets |
---|
MIC4604 Data Sheet |
Application Notes |
---|
Micrel AN 15 - Practical Switching Regulator Circuits - Practical Switching Regulator Circuits |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.075 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.90mm(.150in) |
Soldering Composition | NiPdAu |
MOSFET DRVR 1.5A Dual Hi/Lo Side Non-Inv 10-Pin TQFN T/R | Avnet America |
IC, MOSFET DRIVER, HALF BRIDGE, SOIC-8 | Farnell |
Mosfet Driver, -40 To 125Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a MIC4604YM-T5?
Additional datasheets, footprints and schematics for MIC4604YM-T5 are listed on our Part Details page. You can also find images and similar parts to MIC4604YM-T5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC4604YM-T5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC4604YM-T5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC4604YM-T5 fall under?
The MIC4604YM-T5 is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC4604YM-T5 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC4604YM-T5 you can contact the distributor directly for product support, shipping queries etc.
Is the MIC4604YM-T5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC4604YM-T5 have stock available?
Authorised distributors including Avnet America, Avnet Europe, Arrow Electronics, Farnell and Newark Electronics have stock available or on a lead time for MIC4604YM-T5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC4604YM-T5 often in real-time on the comparison pages.
What if I can't find stock of MIC4604YM-T5?
You can fill out our help required form which you can use to request a quote for MIC4604YM-T5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.