Status: | Active |
---|---|
Series: | MIC45116 |
RoHS: | Compliant |
Up to 6A output current |
>93% peak efficiency |
Output voltage: 0.8V to 85% of input with ±1% accuracy |
Fixed 600kHz switching frequency |
Enable input and open-drain power good output |
Hyper Speed Control®(MIC45116-2) architecture enables fast transient response |
HyperLight Load® (MIC45116-1) improves light load efficiency |
Supports safe start-up into pre-biased output |
-40°C to +125°C junction temperature range |
Thermal-shutdown protection |
Short-circuit protection with hiccup mode |
Adjustable current limit |
Available in 52-pin 8mm x 8mm x 3mm QFN package |
Input Voltage Range (V) | 4.5 to 20 |
---|---|
Output Voltage (V) | Adj |
Operating JunctionTemp. Range (°C) | -40 to +125 |
Control Scheme | COT |
Vout Max (V) | 17 |
Output Current (A) | 6 |
HyperLight Load® | Yes |
Hyper Speed Control® | Yes |
PWRGood | Yes |
SoftStart | Yes |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.5575 |
Shipping Weight (kg) | 0.0 |
Lead Count | 52 |
Package Type | B1QFN |
Package Width or Size | 8x8x3mm |
Soldering Composition | Matte Tin |
Dc/Dc Conv, Sync Buck, 600Khz, Qfn-52 | Newark Electronics |
DC/DC CONV, SYNC BUCK, 600KHZ, QFN-52 | Farnell |
Conv DC to DC Single Step Down 4.75V to 20V 52-Pin QFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a MIC45116-1YMP-T1?
Additional datasheets, footprints and schematics for MIC45116-1YMP-T1 are listed on our Part Details page. You can also find images and similar parts to MIC45116-1YMP-T1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC45116-1YMP-T1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC45116-1YMP-T1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC45116-1YMP-T1 fall under?
The MIC45116-1YMP-T1 is listed under Semiconductors - ICs > Power Management ICs - PMIC > DC / DC Power Management > DC / DC Integrated Adjustable POL Converters.
Can I view similar or alternative parts?
You can view similar parts to MIC45116-1YMP-T1 when available in the DC / DC Integrated Adjustable POL Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC45116-1YMP-T1 you can contact the distributor directly for product support, shipping queries etc.
Is the MIC45116-1YMP-T1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC45116-1YMP-T1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for MIC45116-1YMP-T1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC45116-1YMP-T1 often in real-time on the comparison pages.
What if I can't find stock of MIC45116-1YMP-T1?
You can fill out our help required form which you can use to request a quote for MIC45116-1YMP-T1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.