Status: | Active |
---|---|
Series: | MIC4417 |
RoHS: | Compliant |
The MIC4416 and MIC4417 IttyBitty® low-side MOSFET gate drivers are designed to switch an N-Channel enhancement-type MOSFET from a TTL-compatible control signal in low-side switch applications. The MIC4416 is noninverting and the MIC4417 is inverting. These drivers feature short delays and high peak current to produce precise edges and rapid rise and fall times. Their tiny 4-lead SOT-143 package uses minimum space. The MIC4416/7 is powered from a 4.5 V to 18 V supply voltage. The on-state gate drive output voltage is approximately equal to the supply voltage (no internal regulators or clamps). High supply voltages, such as 10V, are appropriate for use with standard N-Channel MOSFETs. Low supply voltages, such as 5 V, are appropriate for use with logic-level N-Channel MOSFETs. In a low-side configuration, the driver can control a MOSFET that switches any voltage up to the rating of the MOSFET. The MIC4416 is available in the SOT-143 package and is rated for -40°C to +85°C ambient temperature range.
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.88
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
7,620
in stock
|
Buy Now | |
element14
from US$1.06
|
7,620
in stock
|
Buy Now | |
Farnell
from US$0.91
|
7,620
in stock
|
Buy Now | |
Future Electronics
from US$0.76
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$1.21
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.66
|
2,798
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.74
|
1,791
in stock
|
Buy Now | |
Microchip Technology
from US$0.71
|
70
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
4.5 V to 18 V operation |
Low steady-state supply current |
50 µA typical, control input low |
370 µA typical, control input high |
1.2 A nominal peak output |
3.5 Ω (typical) output resistance at 18 V supply |
7.8 Ω typical output resistance at 5 V supply |
25 mV maximum output offset from supply or ground |
Operates in low-side switch circuits |
TTL-compatible input withstands -20 V |
ESD protection |
Inverting and noninverting versions |
MOSFET Driver Type | Low Side |
---|---|
Driver Type | Single |
Configuration | Inverting |
Peak Output Current (source, A) | 1.2 |
Peak Output Current (sink, A) | 1.2 |
Output Resistance (source, Ω) | 3.5 |
Output Resistance (sink, Ω) | 3.5 |
Propagation Delay tD1 (ns) | 37 |
Propagation Delay tD2 (ns) | 37 |
Maximum Supply Voltage (V) | 18 |
Rise/Fall Time (tR/tF, ns) | 3.5 / 3.5 |
Capacitive Load Drive | 1000 pF in 24 ns |
Pins | Packaging | 4 | SOT-143 |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
MIC4416/4417 Data Sheet |
Application Notes |
---|
Micrel AN 16 - Improving Adjustable Regulator Accuracy - Improving Adjustable Regulator Accuracy |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.011 |
Shipping Weight (kg) | 0.036 |
Lead Count | 4 |
Package Type | SOT-143 |
Soldering Composition | NiPdAu |
Driver, Mosfet, Ittybitty Low Side | Newark Electronics |
DRIVER, MOSFET, ITTYBITTY LOW SIDE | element14 |
MIC4417 Series Single 18 V 1.2 A Surface Mount Low Side Driver - SOT-143 | Future Electronics |
LOW COST LOW-SIDE MOSFET DRIVER, NON-INVERTING | Avnet America |
IC: driver | Transfer Multisort Elektronik |
MOSFET Driver 1.2A 1-Out Lo Side Inv | RS |
Low Cost Low-Side MOSFET Driver, Non-Inverting | Microchip Technology |
Where can I find additional details, specifications and documents for a MIC4417YM4-TR?
Additional datasheets, footprints and schematics for MIC4417YM4-TR are listed on our Part Details page. You can also find images and similar parts to MIC4417YM4-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC4417YM4-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC4417YM4-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC4417YM4-TR fall under?
The MIC4417YM4-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MIC4417YM4-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC4417YM4-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC4417YM4-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC4417YM4-TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for MIC4417YM4-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC4417YM4-TR often in real-time on the comparison pages.
What if I can't find stock of MIC4417YM4-TR?
You can fill out our help required form which you can use to request a quote for MIC4417YM4-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.