Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Device Topology | Buck (Step Down) |
---|---|
No. of Outputs | 1Outputs |
Output Current | - |
Output Voltage | - |
Input Voltage Min | 4.5V |
Input Voltage Max | 40V |
Core Chip | MIC3205 |
Dimming Control Type | Analogue PWM |
Kit Contents | Evaluation Board MIC3205 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Topology | Buck (Step Down) |
Where can I find additional details, specifications and documents for a MIC3205YML EV?
Additional datasheets, footprints and schematics for MIC3205YML EV are listed on our Part Details page. You can also find images and similar parts to MIC3205YML EV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC3205YML EV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC3205YML EV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC3205YML EV fall under?
The MIC3205YML EV is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Lighting Development Kits.
Can I view similar or alternative parts?
You can view similar parts to MIC3205YML EV when available in the Lighting Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC3205YML EV you can contact the distributor directly for product support, shipping queries etc.
Is the MIC3205YML EV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MIC3205YML EV have stock available?
There is no stock from authorised distributors for MIC3205YML EV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC3205YML EV often in real-time on the comparison pages.
What if I can't find stock of MIC3205YML EV?
You can fill out our help required form which you can use to request a quote for MIC3205YML EV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.