Status: | Active |
---|---|
Series: | MIC2981 |
RoHS: | Compliant |
Prices starting from US$2.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.18
|
1,003
in stock
|
Buy Now | |
Newark Electronics
from US$3.39
|
1,003
in stock
|
Buy Now | |
element14
from US$3.41
|
1,003
in stock
|
Buy Now | |
Future Electronics
from US$2.45
|
-
|
Buy Now | |
Avnet America
from US$3.81
|
-
|
Buy Now | |
Microchip Technology
from US$2.23
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output voltage to 50V |
Output current to 500mA |
Transient-protected outputs |
Integral clamp diodes |
TTL, CMOS, or PMOS compatible inputs |
Type | Source |
---|---|
Output Channels | 8 |
Vout Operating (V) - Transient | 50 |
Vout Operating (V) - Sustained | 35 |
Iout (mA) per Channel | -500 |
Output Structure | Darlington Open Emitter |
Input Structure | Parallel |
General Description | 8-Ch. Driver w/Parallel I/Os; TTL/CMOS/PMOS Logic; Integ. Clamp Diodes; Vin<12V |
Package | 18/SOIC 300mil 18/PDIP |
Pins | Packaging | 18 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (1000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.481 |
Shipping Weight (kg) | 1.000909 |
Lead Count | 18 |
Package Type | SOIC |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
High Volt/Current Driver, 8Ch, Wsop-18 | Newark Electronics |
HIGH VOLT/CURRENT DRIVER, 8CH, WSOP-18 | element14 |
MIC2981 Series 50 V Hi-Voltage Hi-Current Source Driver Array - SOIC-18 | Future Electronics |
MOSFET DRVR 8-OUT Inv 18-Pin SOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a MIC2981/82YWM-TR?
Additional datasheets, footprints and schematics for MIC2981/82YWM-TR are listed on our Part Details page. You can also find images and similar parts to MIC2981/82YWM-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MIC2981/82YWM-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MIC2981/82YWM-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MIC2981/82YWM-TR fall under?
The MIC2981/82YWM-TR is listed under Semiconductors - ICs > Drivers & Interfaces > Multi-Function Drivers.
Can I view similar or alternative parts?
You can view similar parts to MIC2981/82YWM-TR when available in the Multi-Function Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MIC2981/82YWM-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MIC2981/82YWM-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MIC2981/82YWM-TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for MIC2981/82YWM-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MIC2981/82YWM-TR often in real-time on the comparison pages.
What if I can't find stock of MIC2981/82YWM-TR?
You can fill out our help required form which you can use to request a quote for MIC2981/82YWM-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.